DS/EN 13369
Common rules for precast concrete products
| Organization: | DS |
| Publication Date: | 11 December 2013 |
| Status: | inactive |
| Page Count: | 153 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the requirements, the basic performance criteria and the evaluation of conformity for unreinforced, reinforced and prestressed precast concrete products made of compact light-, normal- and heavyweight concrete according to EN 206-1 with no appreciable amount of entrapped air other than entrained air. Concrete containing fibres for other than mechanical properties steel, polymer or other fibres is also covered. It does not cover prefabricated reinforced components of lightweight aggregate concrete with open structure. It may also be used to specify products for which there is no standard. Not all of the requirements (Clause 4) of this standard are relevant to all precast concrete products. If a specific product standard exists, it takes precedence over this standard. The precast concrete products dealt with in this standard are factory produced for building and civil engineering works. This standard may also be applied to products manufactured in temporary plants on site if the production is protected against adverse weather conditions and controlled following Clause 6 provisions. The analysis and design of precast concrete products is not within the scope of this standard but it does offer, for non-seismic zones, information about: - the choice of partial safety factors defined by the pertinent Eurocode; - the definition of some requirements for prestressed concrete products.
Document History