DSF/ISO/DIS 9241-940

Ergonomics of human-computer interaction-- Part 940: Evaluation of tactile and haptic interactions

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 96
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 9241: - Describes the methods that can be used for the evaluation of haptic devices and of systems that include haptic devices. - Specifies a procedure for the evaluation of haptic interactions based on user testing (Annex I). - Provides a list of the attributes of haptic systems, cross-referenced to the relevant clauses of ISO 9241-910, ISO 9241-920 and ISO 9241-9601, that can be assessed using evaluation based on inspection and laboratory-based measurement. ISO 9241-940 includes interaction in a virtual environment - logical or virtual spaces with which a user can interact with the aid of a haptic device.

Document History

DSF/ISO/DIS 9241-940
Ergonomics of human-computer interaction-- Part 940: Evaluation of tactile and haptic interactions
This part of ISO 9241: - Describes the methods that can be used for the evaluation of haptic devices and of systems that include haptic devices. - Specifies a procedure for the evaluation of haptic...
Advertisement