DSF/EN ISO 21487/PRA2
Small craft - Permanently installed petrol and diesel fuel tanks (ISO 21487:2012/DAM 2:2015)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Small craft): | 47.080 |
scope:
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m length of hull. For installation requirements, ISO 10088 applies.
Document History
March 20, 2023
Small craft – Permanently installed petrol and diesel fuel tanks (ISO 21487:2022)
This document specifies requirements for the design, installation and testing of petrol and diesel fuel tanks for internal combustion engines, that are intended to be permanently installed in small...
October 11, 2018
Small craft – Permanently installed petrol and diesel fuel tanks (ISO 21487:2012, including Amd 1:2014 and Amd 2:2015)
This International Standard establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft...
January 4, 2016
Small craft – Permanently installed petrol and diesel fuel tanks – Amendment 2
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m...
December 17, 2014
Small craft – Permanently installed petrol and diesel fuel tanks – Amendment 1
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m...
December 12, 2012
Small craft – Permanently installed petrol and diesel fuel tanks
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m...
February 20, 2009
Small craft - Permanently installed petrol and diesel fuel tanks
This Standard establishes requirements for design and test of permanently installed petrol and diesel fuel tanks for internal combustion engines on small craft of up to 24 m length of hull.
January 25, 2007
Small craft - Permanently installed petrol and diesel fuel tanks
This Standard establishes requirements for design and test of permanently installed petrol and diesel fuel tanks for internal combustion engines on small craft of up to 24 m length of hull.
Small craft – Permanently installed petrol and diesel fuel tanks (ISO/DIS 21487:2021)
This document establishes requirements for design, construction, installation and test of petrol and diesel fuel tanks, for internal combustion engines, that are intended to be permanently installed...
Small craft - Permanently installed petrol and diesel fuel tanks (ISO/FDIS 21487:2012)
This International Standard establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft...
Small craft - Permanently installed petrol and diesel fuel tanks (ISO 21487:2012/FDAM 1:2014)
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m...
Small craft - Permanently installed petrol and diesel fuel tanks - Amendment 2 (ISO 21487:2012/FDAM 2:2015)
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m...
DSF/EN ISO 21487/PRA2
Small craft - Permanently installed petrol and diesel fuel tanks (ISO 21487:2012/DAM 2:2015)
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m...
Small craft - Permanently installed petrol and diesel fuel tanks (ISO 21487:2012/DAM 1:2013)
ISO 21487:2012 establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft of up to 24 m...
Small craft - Permanently installed petrol and diesel fuel tanks (ISO/DIS 21487:2011)
This International Standard establishes requirements for design and test of petrol and diesel fuel tanks for internal combustion engines that are intended to be permanently installed in small craft...