DSF/PREN ISO 25649-2

Floating leisure articles for use on and in the water - Part 2: Consumer information (ISO/DIS 25649-2:2015)

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Outdoor and water sports equipment): 97.220.40
ICS Code (Home economics in general): 97.020
scope:

This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN 15649-1 and the relevant specific parts (EN 15649-3 to EN 15649-7). NOTE 1 Specific safety requirements are specified in the specific parts EN 15649-3 to EN 15649-7. NOTE 2 The specific parts can include exclusions from the general requirements specified in this document and/or EN 15649-1.

Document History

October 17, 2017
Floating leisure articles for use on and in the water – Part 2: Consumer information (ISO 25649-2:2017)
ISO 25649-2:2017 specifies consumer information for classified floating leisure articles for use on and in water according to ISO 25649‑1. ISO 25649-2:2017 is applicable with ISO 25649‑1 and the...
Floating leisure articles for use on and in the water – Part 2: Consumer information (ISO/DIS 25649-2:2021)
This document specifies consumer information for classified floating leisure articles for use on and in water according to ISO 25649-1:20xx. This document is applicable with ISO 25649-1:20xx and the...
Floating leisure articles for use on and in the water – Part 2: Consumer information (ISO/FDIS 25649-2:2017)
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...
DSF/PREN ISO 25649-2
Floating leisure articles for use on and in the water - Part 2: Consumer information (ISO/DIS 25649-2:2015)
This European Standard specifies consumer information for classified floating leisure articles for use on and in water according to EN 15649-1. This document (EN 15649-2) is applicable with EN...
Advertisement