DS/ISO/IEC 90003

Software engineering – Guidelines for the application of ISO 9001:2008 to computer software

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 January 2015
Status: active
Page Count: 64
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Software): 35.080
scope:

ISO/IEC 90003:2014 provides guidance for organizations in the application of ISO 9001:2008 to the acquisition, supply, development, operation and maintenance of computer software and related support services. ISO/IEC 90003:2014 does not add to or otherwise change the requirements of ISO 9001:2008. The guidelines provided in ISO/IEC 90003:2014 are not intended to be used as assessment criteria in quality management system registration/certification. The application of ISO/IEC 90003:2014 is appropriate to software that is � part of a commercial contract with another organization, � a product available for a market sector, � used to support the processes of an organization, � embedded in a hardware product, or � related to software services. Some organizations may be involved in all the above activities; others may specialize in one area. Whatever the situation, the organization's quality management system should cover all aspects (software related and non-software related) of the business. ISO/IEC 90003:2014 identifies the issues that should be addressed and is independent of the technology, life cycle models, development processes, sequence of activities and organizational structure used by an organization. Additional guidance and frequent references to the ISO/IEC JTC 1/SC 7 software engineering standards are provided to assist in the application of ISO 9001:2008, in particular ISO/IEC 12207:2008.

Document History

DS/ISO/IEC 90003
January 7, 2015
Software engineering – Guidelines for the application of ISO 9001:2008 to computer software
ISO/IEC 90003:2014 provides guidance for organizations in the application of ISO 9001:2008 to the acquisition, supply, development, operation and maintenance of computer software and related support...
May 10, 2004
Software engineering - Guidelines for the application of ISO 9001:2000 to computer software
This International Standard specifies requirements for a quality management system where an organization a) needs to demonstrate its ability to consistently provide product that meets customer and...

References

Advertisement