IEEE C37.21

Control Switchboards

inactive
Buy Now
Organization: IEEE
Publication Date: 9 September 2005
Status: inactive
Page Count: 34
scope:

This standard covers ratings, construction, and testing of dead-front control switchboards containing, but not limited to, devices such as switches, control devices, instrumentation, metering, monitoring, alarms, annunciators, protective and auxiliary relays, and regulating devices and accessories. It includes, but is not specifically limited to, switchboards for the control and protection of apparatus used for or associated with power generation, conversion, transmission, and distribution. Types of switchboards may include control, vertical, dead-front, enclosed, dual, or duplex switchboards. Other construction types include control desks, consoles, benchboards, dual or duplex benchboards, fixed rack, cabinet, and swing rack cabinets. It does not apply to industrial controls, communication equipment, switchboards for use on board ships, or Class 1E switchboards for use in nuclear generating stations.

Document History

March 5, 2020
Control Switchboards Amendment 1: Control and Secondary Circuits and Devices, and All Wiring
Abstract: Requirements for control, secondary, and logic-level wiring are addressed in this amendment. It covers wire type, ampacity, and methods for protecting wiring across a hinge.
March 23, 2017
Control Switchboards
This standard covers ratings, construction, and testing of dead-front control switchboards containing, but not limited to, devices such as switches, control devices, instrumentation, metering,...
IEEE C37.21
September 9, 2005
Control Switchboards
This standard covers ratings, construction, and testing of dead-front control switchboards containing, but not limited to, devices such as switches, control devices, instrumentation, metering,...
June 9, 2005
Standard for Control Switchboards
Overview This standard covers ratings, construction, and testing of dead-front control switchboards containing, but not limited to, devices such as switches, control devices, instrumentation,...
January 1, 1985
Standard for Control Switchboards
A description is not available for this item.

References

Advertisement