FORD ESK-M2G365-A1

ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, POLYOL PART ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 3 February 2015
Status: active
Page Count: 4
scope:

The material defined by this specification is a polyol based, mineral filled, solvent free adhesive which in connection with isocyanate hardener according to ESK-M2G365-A2 cures at room temperature within approx. 24 h to reach about 80 % of final adhesion strength.

Document History

FORD ESK-M2G365-A1
February 3, 2015
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, POLYOL PART ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a polyol based, mineral filled, solvent free adhesive which in connection with isocyanate hardener according to ESK-M2G365-A2 cures at room temperature...
February 1, 1995
ADHESIVE, POLYURETHANE, TWO COMPONENT, SOLVENT FREE, METAL TO E-COATED METAL, POLYOL COMPONENT
1. SCOPE The material defined by this specification is a polyol based, mineral filled, solvent free adhesive which in connection with isocyanate hardener according to ESK-M2G365-A2 cures at room...

References

Advertisement