FORD WSK-M4D754-A

POLYAMIDE (PA) 6, HEAT STABILIZED, 15 % GLASS FIBER REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 1 January 2015
Status: active
Page Count: 6
scope:

The material defined by this specification is a heat stabilized, UV stabilized glass fiber reinforced polyamide 6 molding compound for exterior use.

Document History

FORD WSK-M4D754-A
January 1, 2015
POLYAMIDE (PA) 6, HEAT STABILIZED, 15 % GLASS FIBER REINFORCED MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, UV stabilized glass fiber reinforced polyamide 6 molding compound for exterior use.
April 2, 1990
POLYAMIDE (PA) 6, HEAT STABILIZED, 15% GLASS FIBER REINFORCED MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a heat stabilized, UV stabilized glass fiber reinforced polyamide 6 molding compound for exterior use.

References

Advertisement