ASTM International - ASTM D4311/D4311M-15
Standard Practice for Determining Asphalt Volume Correction to a Base Temperature
| Organization: | ASTM International |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
3.1 Asphalts change in volume with change in temperature. They are loaded or transferred at widely varying temperatures. Volume correction factors are used to adjust bulk volumes measured at those... View More
scope:
1.1 This practice provides tables of volume correction factors which may be used to convert volumes of asphalt measured at different temperatures to a volume at a standard base temperature. These tables are applicable to all types of asphalts except emulsified asphalts.
1.2 This practice provides tables to convert asphalt volumes to 15°C [60°F] from volumes measured at any temperature from −25 to +275°C [0 to 500°F].
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Note 1: Correction factors in Table 1 and Table 2 are for use in place of correction factors provided in Guide D1250, which do not address requirements for asphalt specifications.2 (A) Use column A factors for asphalts with density at 15°C of 966 kg/m3 or higher.(B) Use column B factors for asphalts with density at 15°C of 850 to 965 kg/m3. (A) Use column A factors for asphalts with API gravity at [60°F] of 14.9° or less with a specific gravity [60/60°F] of 0.967 or higher.(B) Use column B factors for asphalts with API gravity at [60°F] from 15.0° to 34.9° or with a specific gravity [60/60°F] from 0.850 to 0.966.
Document History