FORD WSF-M2G339-A1
ADHESIVE, EPOXY, THERMAL CURE, SURFACE MOUNTED COMPONENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 7 January 2015 |
| Status: | active |
| Page Count: | 2 |
scope:
The materials defined by these specifications are one component, thixotropic, thermosetting epoxy/amine adhesives. These adhesives are suitable for automated pin-transfer and syringe dispense equipment.
Document History
FORD WSF-M2G339-A1
January 7, 2015
ADHESIVE, EPOXY, THERMAL CURE, SURFACE MOUNTED COMPONENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are one component, thixotropic, thermosetting epoxy/amine adhesives. These adhesives are suitable for automated pin-transfer and syringe dispense...
January 21, 2003
ADHESIVE, EPOXY, THERMAL CURE, SURFACE MOUNTED COMPONENTS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are one component, thixotropic, thermosetting epoxy/amine adhesives. These adhesives are suitable for automated pin-transfer and syringe...
January 24, 1992
ADHESIVE, EPOXY, THERMAL CURE, SURFACE MOUNTED COMPONENTS
1. SCOPE The materials defined by these specifications are one component, thixotropic, thermosetting epoxy/amine adhesives. These adhesives are suitable for automated pin-transfer and syringe...