CSA - C22.2 NO. 141-10

Emergency lighting equipment

inactive
Organization: CSA
Publication Date: 1 January 2010
Status: inactive
Page Count: 110
scope:

This Standard applies to exit signs, unit equipment, emergency luminaires, and central power systems intended for connection to circuits with nominal voltages of 600 V and less and providing illumination in the event of a failure of the normal power supply for nonhazardous locations in accordance with the Canadian Electrical Code, Part I. 

This Standard includes requirements for the construction of emergency lighting equipment to preclude fire and shock hazards and to ensure that the equipment has the minimum capability for performing its intended function. 

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application. 

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

January 1, 2015
Emergency lighting equipment
This Standard applies to exit signs, unit equipment, emergency luminaires, and central power systems intended for connection to circuits with nominal voltages of 600 V and less and providing...
January 1, 2015
Emergency lighting equipment
This Standard applies to exit signs, unit equipment, emergency luminaires, and central power systems intended for connection to circuits with nominal voltages of 600 V and less and providing...
September 1, 2010
Emergency lighting equipment
This Standard applies to exit signs, unit equipment, emergency luminaires, and central power systems intended for connection to circuits with nominal voltages of 600 V and less and providing...
September 1, 2010
Emergency lighting equipment
This Standard applies to exit signs, unit equipment, emergency luminaires, and central power systems intended for connection to circuits with nominal voltages of 600 V and less and providing...
C22.2 NO. 141-10
January 1, 2010
Emergency lighting equipment
This Standard applies to exit signs, unit equipment, emergency luminaires, and central power systems intended for connection to circuits with nominal voltages of 600 V and less and providing...
July 1, 2002
Unit Equipment for Emergency Lighting
This Standard applies to unit equipment intended for connection to circuits with nominal voltages of 600 V and less, and intended for installation indoors in nonhazardous locations in accordance with...
July 1, 2002
Unit Equipment for Emergency Lighting
This Standard applies to unit equipment intended for connection to circuits with nominal voltages of 600 V and less, and intended for installation indoors in nonhazardous locations in accordance with...
May 1, 1985
Unit Equipment for Emergency Lighting
This Standard applies to unit equipment intended for connection to circuits with nominal voltages of 600 V and less, and intended for installation indoors in nonhazardous locations in accordance with...
January 1, 1985
Unit Equipment for Emergency Lighting
This Standard applies to unit equipment intended for connection to circuits with nominal voltages of 600 V and less, and intended for installation indoors in nonhazardous locations in accordance with...

References

Advertisement