CSA - CAN/CSA-ISO 50002:15
Energy audits - Requirements with guidance for use
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Energy and heat transfer engineering in general): | 27.010 |
scope:
This International Standard specifies the process requirements for carrying out an energy audit in relation to energy performance. It is applicable to all types of establishments and organizations, and all forms of energy and energy use.
This International Standard specifies the principles of carrying out energy audits, requirements for the common processes during energy audits, and deliverables for energy audits.
This International Standard does not address the requirements for selection and evaluation of the competence of bodies providing energy audit services, and it does not cover the auditing of an organization's energy management system, as these are described in ISO 50003.
This International Standard also provides informative guidance on its use (see Annex A).
Document History