CENELEC - EN 61243-3

Live working - Voltage detectors - Part 3: Two-pole low-voltage type

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2014
Status: active
Page Count: 82
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This part of IEC 61243 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems:

- for a.c. voltages not exceeding 1 000 V at nominal frequencies between 16 2 3 Hz and up to 500 Hz,

and/or

- for d.c. voltages not exceeding 1 500 V.

NOTE The a.c. voltages defined in this standard refer either to phase-to-phase voltages or phase to neutral voltages.

Contact electrode extensions are not covered by this standard.

Voltage detectors covered by this standard are intended to be used under dry and humid conditions, both indoor and outdoor. They are not intended to be used under rain conditions.

Voltage detectors covered by this standard are not intended to be used for continuous operation.

Voltage detectors covered by this standard are intended to be used up to 2 000 m above sea level.

This standard also includes provisions for the following supplementary functions when available (see Annex B):

- phase indication,

- rotating field indication, and

- continuity check.

Other supplementary functions are not covered by this standard.

Voltage detectors covered by this standard are not considered as measuring devices. Relevant safety requirements for measuring devices are included in IEC 61010 series.

Document History

EN 61243-3
November 1, 2014
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
This part of IEC 61243 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: –...
May 1, 2010
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
This part of IEC 61243 is applicable to hand-held two-pole voltage detectors with its accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: – for...
November 1, 1998
Live Working - Voltage Detectors - Part 3: Two-Pole Low Voltage Type
A description is not available for this item.
November 1, 1998
Live Working - Voltage Detectors - Part 3: Two-Pole Low Voltage Type
A description is not available for this item.

References

Advertisement