NPFC - MIL-P-50884

PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 4 May 1984
Status: inactive
Page Count: 101
scope:

This specification establishes the requirements for flexible printed-wiring (with or without shield(s) or stiffeners) and rigid and flexible printed-wiring combinations. The rigid and flexible printed-wiring combination hereinafter will be referred to as rigid-flex printed-wiring. In the rigid-flex application, the conductor layers that are in the flexible portion are also a layer in the rigid multilayer board.

The flexible and rigid-flex printed-wiring covered by this specification shall be of the following types and classes, as specified.

Type 1 - Singled-sided flexible material with or without shield(s) or stiffener (one conductor layer).

Type 2 - Double-sided flexible material with or without shield(s) or stiffener (two conductor layers) with plated-through holes.

Type 3 - Multilayer flexible material with or without shield(s) or stiffener (more than two conductor layers) with plated-through holes.

Type 4 - Multilayer rigid and flexible material combinations (more than two conductor layers), with plated-through holes.

Type 5 - Bonded rigid and/or flexible material combinations (more than one conductive layer) without plated-through holes.

Class A - Capable of withstanding flexing during installation.

Class B - Capable of withstanding continuous flexing for a number of cycles specified on the master drawing. (Generally not used for more than two conductor layers). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Electronic Systems Command, ATTN: ELEX 8111, Washington, DC 20363, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

September 21, 2023
PRINTED WIRING BOARD, FLEXIBLE OR RIGID−FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 28, 2020
PRINTED WIRING BOARD, FLEXIBLE OR RIGID−FLEX, GENERAL SPECIFICATION FOR
Scope. This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
March 28, 2018
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
November 28, 2016
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
November 27, 2015
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
March 15, 2014
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
September 1, 2010
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This appendix is intended to be used by manufacturers not certified to the QML printed board specification, MIL–PRF–31032. This appendix is not a duplicate or look-alike of any MIL–PRF–31032...
February 14, 2010
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This appendix is intended to be used by manufacturers not certified to the QML printed board specification, MIL–PRF–31032. This appendix is not a duplicate or look-alike of any MIL–PRF–31032...
July 3, 2009
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
November 24, 2008
PRINTED WIRING BOARD, FLEXIBLE OR RIGID–FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
May 29, 2006
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
September 13, 2002
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 28, 2000
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
This specification establishes the performance and qualification requirements for flexible and rigid-flex printed wiring boards with or without plated through holes (see 6.1). Verification is...
November 27, 1998
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
April 9, 1993
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 13, 1991
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 19, 1990
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 19, 1988
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-P-50884
May 4, 1984
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
This specification establishes the requirements for flexible printed-wiring (with or without shield(s) or stiffeners) and rigid and flexible printed-wiring combinations. The rigid and flexible...
August 16, 1977
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 19, 1976
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 5, 1972
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 28, 1971
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
June 28, 1971
PRINTED WIRING BOARD, FLEXIBLE OR RIGID-FLEX, GENERAL SPECIFICATION FOR
A description is not available for this item.
Advertisement