JSA - JIS H 0543

Testing method of determining bendability for magnesium alloy sheets

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2014
Status: active
Page Count: 14
ICS Code (Magnesium and magnesium alloys): 77.120.20
scope:

This Japanese Industrial Standard specifies the bend test method for determining the bendability at room temperature for the symbol of MP1B among the magnesium alloy sheets and plates (hereafter referred to as "sheet") and the magnesium alloy strips and coiled sheets (hereafter referred to as "strip") specified in JIS H 4201 having the thickness of 0.5 mm to 1.0 mm.

Document History

JIS H 0543
March 20, 2014
Testing method of determining bendability for magnesium alloy sheets
This Japanese Industrial Standard specifies the bend test method for determining the bendability at room temperature for the symbol of MP1B among the magnesium alloy sheets and plates (hereafter...

References

Advertisement