DSF/ISO/DIS 19820

Water quality -- Determination of the acute toxicity to the marine rotifer Brachionus plicatilis

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Examination of biological properties of water): 13.060.70
scope:

This International Standard specifies a method for the determination of the lethal effects of toxicants to Brachionus plicatilis after 24 h or 48 h exposure. The method is applicable to: a) chemical substances which are soluble, or which can be maintained as a stable suspension of dispersions under the conditions of the test; b) industrial or sewage effluents, treated or untreated, if appropriate after decantation, filtration or centrifugation; c) marine or estuarine waters; d) sediment elutriates/eluates.

Document History

DSF/ISO/DIS 19820
Water quality -- Determination of the acute toxicity to the marine rotifer Brachionus plicatilis
This International Standard specifies a method for the determination of the lethal effects of toxicants to Brachionus plicatilis after 24 h or 48 h exposure. The method is applicable to: a) chemical...
Advertisement