DSF/ISO/IEC DIS 14776-323

Information technology -- Small Computer System Interface ( SCSI)-- Part 323: SCSI Block commands -- 3 (SBC-3)

pending, Most Current
Organization: DS
Status: pending
Page Count: 343
ICS Code (Interface and interconnection equipment): 35.200
scope:

This standard defines the command set extensions to facilitate operation of SCSI direct access block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of SPC-4, specify the standard command set for SCSI direct access block devices. The objectives of this standard are to: a) permit an application client to communicate over a SCSI service delivery subsystem (see SAM-5) with a logical unit that declares itself to be a direct access block device in the PERIPHERAL DEVICE TYPE field of the standard INQUIRY data (see SPC-4); and b) define commands and parameters unique to the direct access block device type.

Document History

DSF/ISO/IEC DIS 14776-323
Information technology -- Small Computer System Interface ( SCSI)-- Part 323: SCSI Block commands -- 3 (SBC-3)
This standard defines the command set extensions to facilitate operation of SCSI direct access block devices. The clauses in this standard, implemented in conjunction with the applicable clauses of...
Advertisement