DSF/IEC 62864-1 ED. 1.0

IEC 62864-1 Ed.1: Railway applications - Rolling stock - Power supply with onboard energy storage system - Part 1: Series hybrid system

pending, Most Current
Organization: DS
Status: pending
Page Count: 54
scope:

This standard applies to series hybrid systems (electrically connected) with onboard energy storage (hereinafter referred as hybrid system). A hybrid system has two (or more) power sources including energy storage system (ESS) on board to achieve the following features by combining converter and motors and performing energy management control: - improving energy and fuel efficiency, improving acceleration characteristics, increasing running distance and uninterrupted running in the event of the loss of the primary power source (PPS), by using an ESS in addition to the primary power source under conditions where the power and capacity of the power source including regenerative power are limited, thus alleviating those limitations; - reducing fuel consumption, reducing emissions (e.g. CO2, NOx, PM, etc.); - reducing environmental impact (e.g. visible obstruction, noise, etc.). By extension, systems that have only onboard ESS, without other PPSs, is also considered in this standard.

Document History

DSF/IEC 62864-1 ED. 1.0
IEC 62864-1 Ed.1: Railway applications - Rolling stock - Power supply with onboard energy storage system - Part 1: Series hybrid system
This standard applies to series hybrid systems (electrically connected) with onboard energy storage (hereinafter referred as hybrid system). A hybrid system has two (or more) power sources including...
Advertisement