DSF/EN 50367/PRA1

Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)

inactive
Organization: DS
Status: inactive
Page Count: 6
ICS Code (Electric traction equipment): 29.280
scope:

This European Standard specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability.NOTE These requirements are defined for a limited number of pantograph types, referred to as 'interoperable pantograph', together with the geometry and characteristics of compatible overhead contact lines.This European Standard describes parameters and values for all planned lines and future lines.Annex B gives some parameters for existing lines (informative).

Document History

October 19, 2022
Railway applications – Fixed installations and rolling stock – Criteria to achieve technical compatibility between pantographs and overhead contact line
This document specifies requirements for the technical compatibility between pantographs and overhead contact lines, to achieve free access to the lines of the European railway network. NOTE – These...
August 31, 2020
Railway applications – Fixed installations and rolling stock – Criteria to achieve technical compatibility between pantographs and overhead contact line
This document specifies requirements for the technical compatibility between pantographs and overhead contact lines, to achieve free access to the lines of the European railway network. NOTE – These...
August 31, 2016
Railway applications – Current collection systems – Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
This European Standard specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability.NOTE These requirements are defined for a limited number...
September 24, 2013
Railway applications – Current collection systems – Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
This European Standard specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability.NOTE These requirements are defined for a limited number...
June 13, 2012
Railway applications – Current collection systems – Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
This European Standard specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability.NOTE These requirements are defined for a limited number...
April 20, 2007
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
Combination of different overhead contact lines and pantographs will provide various interaction performances. This standard defines parameters for interoperability in the field of interaction...
Railway applications – Fixed installations and rolling stock – Criteria to achieve technical compatibility between pantographs and overhead contact line
This document specifies requirements for the technical compatibility between pantographs and overhead contact lines, to achieve free access to the lines of the European railway network. NOTE – These...
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
This European Standard specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability.NOTE These requirements are defined for a limited number...
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
This standard specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability. NOTE These requirements are defined for a limited number of...
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
Combination of different overhead contact lines and pantographs will provide various interaction performances. This standard defines parameters for interoperability in the field of interaction...
DSF/EN 50367/PRA1
Railway applications - Current collection systems - Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
This European Standard specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability.NOTE These requirements are defined for a limited number...
Advertisement