IEC 60317-40
Specifications for particular types of winding wires – Part 40: Glass-fibre braided resin or varnish-impregnated, bare or enamelled rectangular copper wire, temperature index 200
Organization: | IEC |
Publication Date: | 1 February 2015 |
Status: | active |
Page Count: | 22 |
ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of glass-fibre braided impregnated, bare, grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 200.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.