SNV - SN EN ISO 6149-4
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
January 1, 2018
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.
SN EN ISO 6149-4
February 1, 2015
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.