SNV - SN EN ISO 13297
Small craft - Electrical systems - Alternating current installations
inactive
| Organization: | SNV |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Small craft): | 47.080 |
Document History
April 1, 2023
Small craft - Electrical systems - Alternating and direct current installations; Amendment A11
A description is not available for this item.
November 1, 2022
Small craft - Electrical systems - Alternating and direct current installations; Amendment A1
A description is not available for this item.
July 1, 2021
Small craft - Electrical systems - Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
SN EN ISO 13297
February 1, 2015
Small craft - Electrical systems - Alternating current installations
A description is not available for this item.
December 1, 2012
Small craft - Electrical systems - Alternating current installations
This International Standard specifies the requirements for the design, construction and installation of low voltage alternating current electrical systems which operate at nominal voltages of less...