SNV - SN EN ISO 6149-4

Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs

inactive
Organization: SNV
Publication Date: 1 February 2015
Status: inactive
Page Count: 15
ICS Code (Piping and couplings): 23.100.40

Document History

January 1, 2018
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.
SN EN ISO 6149-4
February 1, 2015
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs
A description is not available for this item.
Advertisement