DIN EN 16842-2

Powered industrial trucks - Visibility - Test method for verification - Part 2: Sit-on counter balanced trucks and rough terrain masted trucks up to and including 10000 kg capacity; German version prEN 16842-2:2015

pending
Organization: DIN
Publication Date: 1 March 2015
Status: pending
Page Count: 18
ICS Code (Industrial trucks): 53.060

Document History

October 1, 2018
Powered industrial trucks - Visibility - Test methods and verification - Part 2: Sit-on counterbalance trucks and rough terrain masted trucks up to and including 10 000 kg capacity; German version EN 16842-2:2018
Diese Europäische Norm legt die Anforderungen und Prüfverfahren für die Rundumsicht (360°) von motorkraftbetriebenen Gegengewichtstaplern mit Fahrersitz und geländegängigen Staplern mit Mast...
DIN EN 16842-2
March 1, 2015
Powered industrial trucks - Visibility - Test method for verification - Part 2: Sit-on counter balanced trucks and rough terrain masted trucks up to and including 10000 kg capacity; German version prEN 16842-2:2015
A description is not available for this item.
Advertisement