ISO 14085-1

Aerospace series - Hydraulic filter elements - Test methods - Part 1: Test sequence

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2015
Status: active
Page Count: 14
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This part of ISO 14085 specifies a test sequence for evaluation of characteristics of the hydraulic fluid filter elements under standard conditions.

This part of ISO 14085 is not intended to qualify a filter element under replicate conditions of service; this can only be done by a specific test protocol developed for the purpose, including actual conditions of use, for example the operating fluid or contamination.

The tests data resulting from application of this part of ISO 14085 can be used to compare the performance of aerospace hydraulic filter elements.

Document History

ISO 14085-1
March 1, 2015
Aerospace series - Hydraulic filter elements - Test methods - Part 1: Test sequence
This part of ISO 14085 specifies a test sequence for evaluation of characteristics of the hydraulic fluid filter elements under standard conditions. This part of ISO 14085 is not intended to qualify...

References

Advertisement