ISO 14520-12

Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2015
Status: active
Page Count: 12
ICS Code (Fire-fighting): 13.220.10
scope:

This part of ISO 14520 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage, and safety aspects.

This part of ISO 14520 covers systems operating at nominal pressures of 160 bar, 200 bar, and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

ISO 14520-12
February 15, 2015
Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant
This part of ISO 14520 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification,...
December 15, 2005
Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant
A description is not available for this item.
August 1, 2000
Gaseous Fire-Extinguishing Systems - Physical Properties and System Design - Part 12: IG-01 Extinguishant
A description is not available for this item.

References

Advertisement