ISO 13041-5

Test conditions for numerically controlled turning machines and turning centres - Part 5: Accuracy of speeds and interpolations

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2015
Status: active
Page Count: 40
ICS Code (Numerically controlled machines): 25.040.20
scope:

This part of ISO 13041-5:2015 specifies, with references to ISO 230-1 and ISO 230-4, certain kinematic tests for numerically controlled (NC) turning machines and turning centres, concerning the spindle speeds, the feed speeds of the individual NC linear axes, and the accuracy of the paths described by the simultaneous movement of two or more NC linear and/or rotary axes.

NOTE This part of ISO 13041 applies to numerically-controlled turning machines and turning centres with horizontal, vertical, and inverted vertical type workholding spindle(s).

Document History

ISO 13041-5
March 15, 2015
Test conditions for numerically controlled turning machines and turning centres - Part 5: Accuracy of speeds and interpolations
This part of ISO 13041-5:2015 specifies, with references to ISO 230-1 and ISO 230-4, certain kinematic tests for numerically controlled (NC) turning machines and turning centres, concerning the...
December 1, 2006
Test conditions for numerically controlled turning machines and turning centres - Part 5: Accuracy of feeds, speeds and interpolations
A description is not available for this item.

References

Advertisement