ISO 17228

Leather - Tests for colour fastness - Change in colour with accelerated ageing

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2015
Status: active
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies various ageing procedures to obtain an indication of the changes that could occur when leather is exposed to a certain environment for a prolonged time. Over time, the surface colour of leather and the leather itself change due to ageing and to the action of the surroundings on the leather. The test conditions to be used depend on the type of leather and its intended use.

This procedure can also be used to age specimens for the test of dimensional change according to ISO 17130

Document History

ISO 17228
March 1, 2015
Leather - Tests for colour fastness - Change in colour with accelerated ageing
This International Standard specifies various ageing procedures to obtain an indication of the changes that could occur when leather is exposed to a certain environment for a prolonged time. Over...
July 15, 2005
Leather Tests for colour fastness Change in colour with accelerated ageing
A description is not available for this item.

References

Advertisement