DSF/ISO/DIS 17951-1

Water quality -- Determination of fluoride using flow analysis (FIA and CFA)-- Part 1: Method using flow injection analysis (FIA) and spectrometric detection after off-line distillation

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 17951 specifies a method for the determination of fluoride in waters, waste waters and effluents by flow injection analysis (FIA). Any insoluble or complexed fluoride is converted to fluoride ion by a manual distillation procedure from sulfuric/phosphoric acid. Fluoride ion in the distillate is measured using flow analysis with lanthanum alizarin complexone and spectrometric detection. The method is applicable to industrial waste waters, effluents, surface waters, ground waters, leachates. It is not recommended for drinking waters where a distillation step is not required. In this part of ISO 17951, two working ranges are described: Working range I: 0,1 mg/l to 1 mg/l Working range II: 1 mg/l to 10 mg/l The specification of the calibration solutions (5.22) should be adapted accordingly.

Document History

DSF/ISO/DIS 17951-1
Water quality -- Determination of fluoride using flow analysis (FIA and CFA)-- Part 1: Method using flow injection analysis (FIA) and spectrometric detection after off-line distillation
This part of ISO 17951 specifies a method for the determination of fluoride in waters, waste waters and effluents by flow injection analysis (FIA). Any insoluble or complexed fluoride is converted to...
Advertisement