DLA - DSCC-VID-V62/06607 REV B

MICROCIRCUIT, LINEAR, CMOS, 2.7 V, HIGH SLEW RATE, RAIL-TO-RAIL OUTPUT, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 February 2015
Status: inactive
Page Count: 16
scope:

This drawing documents the general requirements of a high performance 2.7 V, high slew, rail-to-rail output, dual operational amplifier microcircuit, with an operating temperature range -55°C to +125°C for M suffix devices.

Document History

July 21, 2022
MICROCIRCUIT, LINEAR, CMOS, 2.7 V, HIGH SLEW RATE, RAIL-TO-RAIL OUTPUT, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 2.7 V, high slew, rail-to-rail output, dual operational amplifier microcircuit, with an operating temperature range -55°C...
DSCC-VID-V62/06607 REV B
February 20, 2015
MICROCIRCUIT, LINEAR, CMOS, 2.7 V, HIGH SLEW RATE, RAIL-TO-RAIL OUTPUT, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2.7 V, high slew, rail-to-rail output, dual operational amplifier microcircuit, with an operating temperature range -55°C to...
January 18, 2006
MICROCIRCUIT, LINEAR, CMOS, 2.7 V, HIGH SLEW RATE, RAIL-TO-RAIL OUTPUT, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 2.7 V, high slew, rail-to-rail output, dual operational amplifier microcircuit, with an operating temperature range -55°C to...

References

Advertisement