DLA - DSCC-VID-V62/14624

MICROCIRCUIT, LINEAR, PRECISION, RAIL TO RAIL INPUT AND OUTPUT DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 February 2015
Status: inactive
Page Count: 12
scope:

This drawing documents the general requirements of a high performance precision rail to rail input and output (RRIO) dual operational amplifier microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

October 4, 2017
MICROCIRCUIT, LINEAR, PRECISION, RAIL TO RAIL INPUT AND OUTPUT DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance precision rail to rail input and output (RRIO) dual operational amplifier microcircuit, with an operating temperature range of...
DSCC-VID-V62/14624
February 19, 2015
MICROCIRCUIT, LINEAR, PRECISION, RAIL TO RAIL INPUT AND OUTPUT DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance precision rail to rail input and output (RRIO) dual operational amplifier microcircuit, with an operating temperature range of...

References

Advertisement