ITU-T K.102
Parameters of fixed-voltage thyristor overvoltage protector components used for the protection of telecommunication installations
| Organization: | ITU-T |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 44 |
scope:
Thyristor surge protective components (SPCs) are specially formulated thyristors designed to limit overvoltages and divert surge currents by clamping and switching actions. This Recommendation applies to fixed-voltage thyristor overvoltage SPCs used in surge protective devices (SPDs) and telecommunications equipment ports to provide overvoltage protection for installations during lightning surges and AC power faults, in accordance with [b-ITU-T K.11]. Telecommunications equipment port test levels and criterion are defined by [b-ITU-T K.20], [b-ITU-T K.21] and [b-ITU-T K.45], as appropriate and are supported by [b-ITU-T K.44] with test circuit details and application guidance.
This Recommendation covers fixed-voltage thyristor SPCs with a switching characteristic in the first quadrant and a switching or blocking or conducting characteristic in the third quadrant. This Recommendation contains information on:
a) terminology;
b) letter and circuit symbols;
c) essential electrical ratings and characteristics;
d) rating verification and characteristic measurement;
e) environmental tests on packaging;
f) identification and ordering information. It does not deal with:
a) mountings and their effect on thyristor performance, the test results only apply for the mounting method used for that test;
b) system signal performance such as insertion loss, see [b-ITU-T G.117];
c) mechanical dimensions;
d) RoHS requirements;
e) electrical overload;
f) quality assurance requirements, see [b-IEC 60738-1];
g) specific cases of user agreed and regional values;
h) conventional thyristors as covered by [b-IEC 60747-6];
i) gated thyristor SPCs.
Document History