ITU-R M.1827

Guideline on technical and operational requirements for stations of the aeronautical mobile (R) service limited to surface application at airports in the frequency band 5 091-5 150 MHz

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 January 2015
Status: active
Page Count: 6
scope:

This Recommendation provides technical and operational requirements for stations of the aeronautical mobile (route) service (AM(R)S) limited to surface applications at airports in the frequency band 5 091-5 150 MHz that should be used by administrations as a technical guideline for establishing conformance requirements for stations for worldwide use.

Document History

ITU-R M.1827
January 1, 2015
Guideline on technical and operational requirements for stations of the aeronautical mobile (R) service limited to surface application at airports in the frequency band 5 091-5 150 MHz
This Recommendation provides technical and operational requirements for stations of the aeronautical mobile (route) service (AM(R)S) limited to surface applications at airports in the frequency band...
January 1, 2007
Technical and operational requirements for stations of the aeronautical mobile (R) service (AM(R)S) limited to surface application at airports and for stations of the aeronautical mobile service (AMS) limited to aeronautical security (AS) applications in the band 5 091-5 150 MHz
A description is not available for this item.
Advertisement