CEN - EN 1559-4

Founding - Technical conditions of delivery - Part 4: Additional requirements for aluminium alloy castings

active, Most Current
Organization: CEN
Publication Date: 1 February 2015
Status: active
Page Count: 18
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the additional technical delivery conditions for aluminium alloy castings unless other conditions have been agreed at the time of enquiry and order.

This European Standard retains the same structure and numbering system as used in EN 1559-1 and repeats the numbering of clauses and sub-clauses even if nothing extra or different has been added. It also indicates items specific to aluminium alloy castings under existing or new headings.

Document History

EN 1559-4
February 1, 2015
Founding - Technical conditions of delivery - Part 4: Additional requirements for aluminium alloy castings
This European Standard specifies the additional technical delivery conditions for aluminium alloy castings unless other conditions have been agreed at the time of enquiry and order. This European...
May 1, 1999
Founding - Technical Conditions of Delivery - Part 4: Additionat Requirements for Aluminium Alloy Castings
A description is not available for this item.

References

Advertisement