DIN EN 16594

Packaging - Rigid plastic containers - PET finish 26/22 (12,0)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2015
Status: active
Page Count: 10
ICS Code (Bottles. Pots. Jars): 55.100
scope:

This European Standard specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages.

This finish can be used for aseptic filling and filling with nitrogen charge (internal overpressure inferior to 1 bar max).

The dimension (12,0) is the height in millimetres from the top of finish to the bottom of the support ledge.

This finish is designed to accept a tamper evident plastic closure only. During first opening, the tamper evident band will separate from the closure shell and remain on a one way bottle neck or like bottles in the returnable market the tamper evident band will tear but will remain connected to the closure shell.

Document History

DIN EN 16594
January 1, 2015
Packaging - Rigid plastic containers - PET finish 26/22 (12,0)
This European Standard specifies the design and dimensions of the 26 mm screw finish with three thread starts for flat waters and non-carbonated beverages. This finish can be used for aseptic...
Advertisement