DIN EN 2593-001

Aerospace series - Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown - Part 001: Technical specification; German and English version EN 2593-001:2014

active, Most Current
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 26
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001.

Relay bases in accordance with this standard shall be used at ambient temperatures between −70 °C and 125 °C and at altitudes up to 25 000 m.

Document History

DIN EN 2593-001
March 1, 2015
Aerospace series - Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown - Part 001: Technical specification; German and English version EN 2593-001:2014
This European Standard specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001....
November 1, 2014
Aerospace series - Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown - Part 001: Technical specification; German and English version FprEN 2593-001:2014
A description is not available for this item.

References

Advertisement