DIN ISO 5610-7
Tool holders with rectangular shank for indexable inserts - Part 7: Style J (ISO 5610-7:2014)
| Organization: | DIN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cutting tools in general): | 25.100.01 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 5610 specifies tool holders with rectangular shank, style J, i.e. with offset shank and cutting edge angle κr = 93° for side cutting.
These tool holders are primarily intended for indexable inserts made of hard metal or other cutting materials to be mounted by clamping and to be used for turning operations.
NOTE The symbols for the dimensions shown in the tables of this part of ISO 5610 and the corresponding preferred symbols of properties defined in ISO/TS 13399-2 and ISO/TS 13399-3 are given in ISO 5610-1:2014, Table A.1.
Document History