DIN EN ISO 16960

Natural gas - Determination of sulfur compounds - Determination of total sulfur by oxidative microcoulometry method (ISO 16960:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 13
ICS Code (Natural gas): 75.060
scope:

This International Standard specifies a method for the determination of total sulfur in the range from 1 mg/m3 to 200 mg/m3 in pipeline natural gas by oxidative microcoulometry. Natural gas with sulfur contents above 200 mg/m3 can be analysed after dilution with a suitable sulfur-free solvent.

Document History

DIN EN ISO 16960
February 1, 2015
Natural gas - Determination of sulfur compounds - Determination of total sulfur by oxidative microcoulometry method (ISO 16960:2014)
This International Standard specifies a method for the determination of total sulfur in the range from 1 mg/m3 to 200 mg/m3 in pipeline natural gas by oxidative microcoulometry. Natural gas with...

References

Advertisement