DIN EN 62056-4-7

Electricity metering data exchange - The DLMS/COSEM suite - Part 4-7: DLMS/COSEM transport layer for IP networks (IEC 13/1570/CDV:2014); English version FprEN 62056-4-7:2014

inactive
Organization: DIN
Publication Date: 1 April 2015
Status: inactive
Page Count: 40
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (IT applications in other fields): 35.240.99
ICS Code (Transport layer): 35.100.40

Document History

July 1, 2017
Electricity metering data exchange - The DLMS/COSEM suite - Part 4-7: DLMS/COSEM transport layer for IP networks (IEC 62056-4-7:2015); English version EN 62056-4-7:2016
This part of IEC 62056 specifies a connection-less and a connection oriented transport layer (TL) for DLMS/COSEM communication profiles used on IP networks. These TLs provide OSI-style services to...
DIN EN 62056-4-7
April 1, 2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 4-7: DLMS/COSEM transport layer for IP networks (IEC 13/1570/CDV:2014); English version FprEN 62056-4-7:2014
A description is not available for this item.
Advertisement