DIN EN 1013
Light transmitting single skin profiled plastics sheets for internal and external roofs, walls and ceilings - Requirements and test methods (includes Amendment A1:2014)
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Films and sheets): | 83.140.10 |
| ICS Code (Elements of buildings in general): | 91.060.01 |
scope:
This European Standard specifies the requirements for light transmitting single skin profiled plastics sheets for internal and external walls, roofs and ceilings. It is applicable to single skin sheets which are used as a single layer or when assembled to form a multiple layer construction.
It also specifies the test methods and provides for the evaluation of conformity and marking of the sheets.
Document History