DIN EN 13141-6
Ventilation for buildings - Performance testing of components/products for residential ventilation - Part 6: Exhaust ventilation system packages used in a single dwelling
| Organization: | DIN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This European Standard specifies laboratory methods for measuring the aerodynamic and acoustic performance characteristics and energy consumption of assembled exhaust ventilation system packages for a single dwelling. If a component of the package is not physically linked to the others (e.g. air inlets), then it is assumed to have been tested according to the test method related to this component.
The object of this European Standard is to provide tested characteristics for a ventilation system package in worst case conditions. It is assumed that better values are achieved on site when the ventilation system package is installed in accordance with the manufacturer's instruction and within the limits of the test conditions given in this standard.
Safety requirements are given in EN 60335-2-80.
NOTE In Figure 2, ducts, outlets, fan, exhaust air terminal devices, sound attenuators, etc. are presented assembled but they are normally sold disassembled in a single package.
Document History