DIN EN ISO 13427

Geosynthetics - Abrasion damage simulation (sliding block test) (ISO 13427:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 9
ICS Code (Geotextiles): 59.080.70
scope:

This International Standard specifies a test method used for the determination of the resistance of geosynthetics to abrasion using a sliding block, whereby after abrasion the loss in tensile properties is determined.

This test method is applicable to all geosynthetics used in the construction of railways.

Document History

DIN EN ISO 13427
March 1, 2015
Geosynthetics - Abrasion damage simulation (sliding block test) (ISO 13427:2014)
This International Standard specifies a test method used for the determination of the resistance of geosynthetics to abrasion using a sliding block, whereby after abrasion the loss in tensile...
October 1, 1998
Geotextiles and geotextile-related products - Abrasion damage simulation (sliding block test) (ISO 13427:1998)
A description is not available for this item.

References

Advertisement