DIN EN 4056-004
Aerospace series - Cable ties for harnesses - Part 004: Plastic cable ties - For operating temperatures -55 °C to 105 °C and -55 °C to 150 °C - Product standard; German and English version EN 4056-004:2014
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines the characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on aircraft cable harnesses. It shall be used together with EN 4056-001.
Document History
DIN EN 4056-004
March 1, 2015
Aerospace series - Cable ties for harnesses - Part 004: Plastic cable ties - For operating temperatures -55 °C to 105 °C and -55 °C to 150 °C - Product standard; German and English version EN 4056-004:2014
This European Standard defines the characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on...
October 1, 2014
Cable ties for harness - Part 004: Plastic cable ties - For operating temperatures -55 °C to 105 °C and -55 °C to 150 °C - Product standard; German and English Version FprEN 4056-004:2014
A description is not available for this item.