DIN EN 61915-2

Low-voltage switchgear and controlgear - Device profiles for networked industrial devices - Part 2: Root device profiles for starters and similar equipment (IEC 61915-2:2011 + Cor.:2012); English version EN 61915-2:2012

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 42
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 61915 specifies root device profiles as defined by IEC 61915-1 for starters and similar equipment covered by the following product standards:

- electromechanical contactors and motor-starters (IEC 60947-4-1), 

- AC semiconductor motor controllers and starters (IEC 60947-4-2),

- AC semiconductor controllers and contactors for non-motor loads (IEC 60947-4-3),

- control and protective switching devices (or equipment) (CPS) (IEC 60947-6-2),

- control units for built-in thermal protection (PTC) for rotating electrical machines (IEC 60947-8).

Document History

DIN EN 61915-2
March 1, 2015
Low-voltage switchgear and controlgear - Device profiles for networked industrial devices - Part 2: Root device profiles for starters and similar equipment (IEC 61915-2:2011 + Cor.:2012); English version EN 61915-2:2012
This part of IEC 61915 specifies root device profiles as defined by IEC 61915-1 for starters and similar equipment covered by the following product standards: - electromechanical contactors and...
July 1, 2012
Low-voltage switchgear and controlgear - Device profiles for networked industrial devices - Part 2: Root device profiles for starters and similar equipment (IEC 17B/1752/FDIS:2011); English version FprEN 61915-2:2011
A description is not available for this item.

References

Advertisement