DIN EN 15207

Tanks for the transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 15
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard specifies the interoperability requirements for the tractor/trailer and/or transport tank/trailer plug/socket for the use in hazardous areas, being:

- the connection used for the supply Type A and supply Type S electrical power to service equipment; and

- the supply characteristics for each operating mode.

This plug/socket combination includes provisions for future connections including data transfer.

The plug/socket connection is not used for purposes which are specified in other standards for truck - trailer connections e.g. ISO 12098 and ISO 7638-1.

Document History

DIN EN 15207
March 1, 2015
Tanks for the transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage
This European Standard specifies the interoperability requirements for the tractor/trailer and/or transport tank/trailer plug/socket for the use in hazardous areas, being: - the connection used for...
March 1, 2007
Tanks for transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage
A description is not available for this item.

References

Advertisement