DIN EN 14154-4

Water meters - Part 4: Additional functionalities

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 25
ICS Code (Water supply systems): 91.140.60
scope:

This European Standard specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality Devices (AFD) and in response to EU/EFTA Mandate M/441 EN. These AFDs are to be considered as "ancillary devices" as defined in EN ISO 4064-1 and EN ISO 4064-4.

This European Standard does not cover the changing of metrological software within the meter or the upload/download of metrological software.

NOTE A manufacturer can claim compliance only for additional functionalities described in this European Standard. It is not mandatory that an AFD complies with all additional functionalities described herein.

Document History

May 1, 2023
Water meters - Part 4: Additional functionalities
A description is not available for this item.
December 1, 2021
Water meters - Part 4: Additional functionalities; German and English version prEN 14154-4:2021
A description is not available for this item.
DIN EN 14154-4
February 1, 2015
Water meters - Part 4: Additional functionalities
This European Standard specifies definitions, requirements and testing of additional functionalities for water meters, without metrological impact, in combination with Additional Functionality...

References

Advertisement