CEI EN 60904-8
Photovoltaic devices Part 8: Measurement of spectral response of a photovoltaic (PV) device
| Organization: | CEI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This International Standard specifies the requirements for the measurement of the spectral responsivity of both linear and non-linear photovoltaic devices. It is only applicable to singlejunction devices. The spectral responsivity of a photovoltaic device is used in cell development and cell analysis, as it provides a measure of recombination and other processes occurring inside the semiconductor or cell material system.
The spectral responsivity of a photovoltaic device is used for the correction of the spectral mismatch if a PV device is calibrated in a setup where the measurement spectrum is different from the reference spectral irradiance data given in IEC 60904-3 and a reference device with a different spectral responsivity to the device under test is used. This procedure is given in IEC 60904-7.
Document History