CEI EN 60794-1-24

Optical fibre cables Part 1-24: Generic specification - Basic optical cable test procedures - Electrical test methods

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2015
Status: active
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.

The object of this standard is to define test procedures to be used in establishing uniform requirements for electrical requirements.

Throughout the standard the wording "optical cable" may also include optical fibre units, microduct fibre units, etc.

Document History

CEI EN 60794-1-24
January 1, 2015
Optical fibre cables Part 1-24: Generic specification - Basic optical cable test procedures - Electrical test methods
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...

References

Advertisement