CEI EN 61978-1
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators Part 1: Generic specification
| Organization: | CEI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features:
- they are optically passive;
- they have an optical input and an optical output for transmitting optical power;
- the ports are optical fibres or optical fibre connectors;
- they are wavelength sensitive;
- they may be polarization sensitive.
This standard establishes uniform requirements for the passive chromatic dispersion compensator.
Document History