CEI EN 61300-2-43
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 aims at screening single-mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum return loss when the connectors, which have been screen tested by this method, are randomly mated with each other in the field.
Document History
March 1, 2023
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
This part of IEC 61300 aims at screening single-mode physical contact (PC) optical fibre connector plugs of an optical fibre patch cord or an optical fibre pigtail in terms of return loss, thus...
CEI EN 61300-2-43
January 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
This part of IEC 61300 aims at screening single-mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum...
May 1, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
Le Norme della serie EN 61300 contengono informazioni di carattere generale, nonché procedure per prove ambientali e metodi di misura relativi ai componenti passivi per fibre ottiche.
La Norma EN...